N-channel 60 V, 0.0057 Ohm, 19 A PowerFLAT(TM) 5x6 STripFET(TM) Power MOSFET Product overview: STL85N6F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0057 Ohm, 19 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0057 Ohm, 19 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL85N6F3 can be used for catalog matching and distributor lookup.
N-Channel 60V 85A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
MOSFET N-CH 60V 85A POWERFLAT
MOSFET N-CH 60V 85A POWERFLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STL85N6F3 | 497-10882-2-ND | STL85N6F3 | STL85N6F3 |
| Product Name | N-Channel 60 V 0.0057 Ohm 19 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 80000 milliwatts | 80000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |