STMicroelectronics, Inc. MOSFETs STL3NM60N

Description
N-channel MOSFET in SMD
Request a Quote Datasheet
Description
N-channel MOSFET in SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 151422 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151422
MOSFETs 151422
N-channel MOSFET in SMD

N-channel MOSFET in SMD

Supplier's Site
MOSFETs - 151423P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151423P
MOSFETs 151423P
N-channel MOSFET in SMD

N-channel MOSFET in SMD

Supplier's Site
MOSFETs - 151423 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151423
MOSFETs 151423
N-channel MOSFET in SMD

N-channel MOSFET in SMD

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NM60N - 1261329-STL3NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NM60N
1261329-STL3NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NM60N 1261329-STL3NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1261329-STL3NM60N Series: MDmesh II Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 650mA (Ta), 2.2A (Tc) Family Name: STL3NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: PowerFlat (3.3x3.3) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 188pF @ 50V Vgs (Maximum): ±25V Power Dissipation (Maximum): 2W (Ta), 22W (Tc) Rds On (Maximum) @ Id, Vgs: 1.8 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): 4N65L-K08-3030-R; 4N65G-K08-3030-R; Introduction Date: March 14, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261329-STL3NM60N
Series: MDmesh II
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 650mA (Ta), 2.2A (Tc)
Family Name: STL3NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFlat (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 188pF @ 50V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 2W (Ta), 22W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.8 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): 4N65L-K08-3030-R; 4N65G-K08-3030-R;
Introduction Date: March 14, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 600V 2.2A 1.8 Ohm MOSFET Transistor
278-STL3NM60N
SMD 600V 2.2A 1.8 Ohm MOSFET Transistor 278-STL3NM60N
600V N-CH MOSFET, 2.2A, 1.8 Ohm, Surface Mount Product overview: STL3NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2.2A, 1.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 2.2A, 1.8 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3NM60N can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 2.2A, 1.8 Ohm, Surface Mount Product overview: STL3NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2.2A, 1.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 2.2A, 1.8 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL3NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13351-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13351-1-ND
Single FETs, MOSFETs 497-13351-1-ND
N-Channel 600V 650mA (Ta), 2.2A (Tc) 2W (Ta), 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 600V 650mA (Ta), 2.2A (Tc) 2W (Ta), 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13351-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13351-2-ND
Single FETs, MOSFETs 497-13351-2-ND
N-Channel 600V 650mA (Ta), 2.2A (Tc) 2W (Ta), 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 600V 650mA (Ta), 2.2A (Tc) 2W (Ta), 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13351-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13351-6-ND
Single FETs, MOSFETs 497-13351-6-ND
N-Channel 600V 650mA (Ta), 2.2A (Tc) 2W (Ta), 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 600V 650mA (Ta), 2.2A (Tc) 2W (Ta), 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 1.5Ohm 2.2A MDMesh II MOS

MOSFET N-Ch 600V 1.5Ohm 2.2A MDMesh II MOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL3NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL3NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL3NM60N
MOSFET N-CH 600V 0.65A POWERFLAT

MOSFET N-CH 600V 0.65A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL3NM60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL3NM60N
Single FETs, MOSFETs STL3NM60N
MOSFET N-CH 600V 0.65A POWERFLAT

MOSFET N-CH 600V 0.65A POWERFLAT

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 2.2A, Powerflat-8; Transistor Polarity Stmicroelectronics - 98Y2481 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2.2A, Powerflat-8; Transistor Polarity Stmicroelectronics
98Y2481
Mosfet, N-Ch, 600V, 2.2A, Powerflat-8; Transistor Polarity Stmicroelectronics 98Y2481
MOSFET, N-CH, 600V, 2.2A, POWERFLAT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:2.2A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 2.2A, POWERFLAT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:2.2A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 151422 1261329-STL3NM60N 278-STL3NM60N 497-13351-1-ND STL3NM60N STL3NM60N STL3NM60N 98Y2481
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL3NM60N SMD 600V 2.2A 1.8 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 2.2A, Powerflat-8; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerFLAT (3.3 x 3.3) HV SOT3 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN TO-3
PD 22000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data