Win Source Part Number: 1278011-STL180N6F7
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™ F7
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 120A (Tc)
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 166W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 79.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4825 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-19060-1,497-1906
Base Product Number: STL180
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 60V 32A (Ta), 120A (Tc) 4.8W (Ta), 166W (Tc) Surface Mount PowerFlat™ (5x6)
MOSFET N-channel 60 V, 1.9 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package
MOSFET N-CH 60V 32A/120A PWRFLAT
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278011-STL180N6F7 | 497-19060-2-ND | STL180N6F7 | STL180N6F7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |