Win Source Part Number: 1278060-STL33N60DM6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ M6
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 140mOhm @ 10.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STL33N60DM6DKR,4
Base Product Number: STL33
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
MOSFET N-CH 600V 21A PWRFLAT HV Product overview: STL33N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL33N60DM6 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 21A PWRFLAT HV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278060-STL33N60DM6 | 497-STL33N60DM6DKR-ND | 278-STL33N60DM6 | STL33N60DM6 | STL33N60DM6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 600V 21A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT3 | 4-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | |
| MOSFET Operating Mode | Enhancement |