STMicroelectronics, Inc. N-Channel 40 V 0.00085 Ohm 50 A MOSFET Transistor STL260N4LF7

Description
N-channel 40 V, 0.00085 Ohm typ., 50 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL260N4LF7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.00085 Ohm, 50 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.00085 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL260N4LF7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 40 V, 0.00085 Ohm typ., 50 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL260N4LF7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.00085 Ohm, 50 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.00085 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL260N4LF7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V 0.00085 Ohm 50 A MOSFET Transistor
278-STL260N4LF7
N-Channel 40 V 0.00085 Ohm 50 A MOSFET Transistor 278-STL260N4LF7
N-channel 40 V, 0.00085 Ohm typ., 50 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL260N4LF7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.00085 Ohm, 50 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.00085 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL260N4LF7 can be used for catalog matching and distributor lookup.

N-channel 40 V, 0.00085 Ohm typ., 50 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL260N4LF7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.00085 Ohm, 50 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.00085 Ohm, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL260N4LF7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STL260N4LF7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL260N4LF7CT-ND
Single FETs, MOSFETs 497-STL260N4LF7CT-ND
N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL260N4LF7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL260N4LF7TR-ND
Single FETs, MOSFETs 497-STL260N4LF7TR-ND
N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL260N4LF7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL260N4LF7DKR-ND
Single FETs, MOSFETs 497-STL260N4LF7DKR-ND
N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL260N4LF7 - 935443-STL260N4LF7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL260N4LF7
935443-STL260N4LF7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL260N4LF7 935443-STL260N4LF7
Manufacturer: STMicroelectronics Win Source Part Number: 935443-STL260N4LF7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: 497-STL260N4LF7DKR, 497-STL260N4LF7CT, 497-STL260N4LF7TR

Manufacturer: STMicroelectronics
Win Source Part Number: 935443-STL260N4LF7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: 497-STL260N4LF7DKR, 497-STL260N4LF7CT, 497-STL260N4LF7TR

Buy Now Datasheet
Mosfet, N-Ch, 40V, 120A, Powerflat Rohs Compliant Stmicroelectronics - 40AJ8423 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 120A, Powerflat Rohs Compliant Stmicroelectronics
40AJ8423
Mosfet, N-Ch, 40V, 120A, Powerflat Rohs Compliant Stmicroelectronics 40AJ8423
MOSFET, N-CH, 40V, 120A, POWERFLAT ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 120A, POWERFLAT ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - STL260N4LF7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL260N4LF7
Single FETs, MOSFETs STL260N4LF7
N-CHANNEL 40 V, 0.00085 OHM TYP.

N-CHANNEL 40 V, 0.00085 OHM TYP.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL260N4LF7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL260N4LF7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL260N4LF7
N-CHANNEL 40 V, 0.00085 OHM TYP.

N-CHANNEL 40 V, 0.00085 OHM TYP.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL260N4LF7 497-STL260N4LF7CT-ND 935443-STL260N4LF7 40AJ8423 STL260N4LF7 STL260N4LF7
Product Name N-Channel 40 V 0.00085 Ohm 50 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL260N4LF7 Mosfet, N-Ch, 40V, 120A, Powerflat Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) TO-3 8-PowerVDFN Surface Mount
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data