STMicroelectronics, Inc. N-Channel 800 V 1.45 Ohm 3 A MOSFET Transistor STL5N80K5

Description
N-channel 800 V, 1.45 Ohm typ., 3 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL5N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.45 Ohm, 3 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.45 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL5N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 1.45 Ohm typ., 3 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL5N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.45 Ohm, 3 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.45 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL5N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 1.45 Ohm 3 A MOSFET Transistor
278-STL5N80K5
N-Channel 800 V 1.45 Ohm 3 A MOSFET Transistor 278-STL5N80K5
N-channel 800 V, 1.45 Ohm typ., 3 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL5N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.45 Ohm, 3 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.45 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL5N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 1.45 Ohm typ., 3 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL5N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.45 Ohm, 3 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.45 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL5N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL5N80K5 - 935449-STL5N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL5N80K5
935449-STL5N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL5N80K5 935449-STL5N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 935449-STL5N80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 3A (Tc) 38W (Tc) Surface Mount Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Family Name: STL5N80 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935449-STL5N80K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 3A (Tc) 38W (Tc) Surface Mount
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Family Name: STL5N80
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Single FETs, MOSFETs - STL5N80K5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STL5N80K5-ND
Single FETs, MOSFETs STL5N80K5-ND
N-Channel 800V 3A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6) VHV

N-Channel 800V 3A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6) VHV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL5N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL5N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL5N80K5
MOSFET N-CH 800V 3A PWRFLAT VHV

MOSFET N-CH 800V 3A PWRFLAT VHV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET

MOSFET POWER MOSFET

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL5N80K5 935449-STL5N80K5 STL5N80K5-ND STL5N80K5 STL5N80K5
Product Name N-Channel 800 V 1.45 Ohm 3 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL5N80K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - AUIRF3805L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers