N-channel 600 V, 0.186 Ohm typ., 18 A MDmesh M2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.186 Ohm, 18 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.186 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL24N60M2 can be used for catalog matching and distributor lookup.
N-Channel 600V 18A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 18A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 600V 18A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer: STMicroelectronics
Win Source Part Number: 1261322-STL24N60M2
Series: MDmesh II Plus
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: 4-PowerFlat HV
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Family Name: STL24N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFlat (8x8) HV
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1060pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 210 mOhm @ 9A, 10V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 0.186Ohm typ. 18A MDmesh M2
MOSFET N-CH 600V 18A PWRFLAT HV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STL24N60M2 | 497-14214-1-ND | 1261322-STL24N60M2 | STL24N60M2 | STL24N60M2 |
| Product Name | N-Channel 600 V 0.186 Ohm 18 A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL24N60M2 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| PD | 125000 milliwatts | 125000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) |