STMicroelectronics, Inc. FETs - Single - STL45N65M5 STL45N65M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804900-STL45N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650V Supplier Device Package: PowerFLAT (8x8) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.8W , 160W (Tc) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Rds On (Maximum) at Id, Vgs: 86mOhm at 14.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 82nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 100V Current - Continuous Drain (Id) at 25°C: 3.8A , 22.5A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STL45 Maximum Vgs: ±25V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804900-STL45N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650V Supplier Device Package: PowerFLAT (8x8) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.8W , 160W (Tc) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Rds On (Maximum) at Id, Vgs: 86mOhm at 14.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 82nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 100V Current - Continuous Drain (Id) at 25°C: 3.8A , 22.5A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STL45 Maximum Vgs: ±25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STL45N65M5 - 804900-STL45N65M5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL45N65M5
804900-STL45N65M5
FETs - Single - STL45N65M5 804900-STL45N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 804900-STL45N65M5 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650V Supplier Device Package: PowerFLAT (8x8) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.8W , 160W (Tc) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Rds On (Maximum) at Id, Vgs: 86mOhm at 14.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 82nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 100V Current - Continuous Drain (Id) at 25°C: 3.8A , 22.5A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STL45 Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 804900-STL45N65M5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650V
Supplier Device Package: PowerFLAT (8x8)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.8W , 160W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Rds On (Maximum) at Id, Vgs: 86mOhm at 14.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 82nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 100V
Current - Continuous Drain (Id) at 25°C: 3.8A , 22.5A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Part Number Series: STL45
Maximum Vgs: ±25V

Buy Now Datasheet
Single FETs, MOSFETs - 497-13776-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13776-6-ND
Single FETs, MOSFETs 497-13776-6-ND
N-Channel 650V 3.8A (Ta), 22.5A (Tc) 2.8W (Ta), 160W (Tc) Surface Mount PowerFLAT™ (8x8)

N-Channel 650V 3.8A (Ta), 22.5A (Tc) 2.8W (Ta), 160W (Tc) Surface Mount PowerFLAT™ (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13776-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13776-2-ND
Single FETs, MOSFETs 497-13776-2-ND
N-Channel 650V 3.8A (Ta), 22.5A (Tc) 2.8W (Ta), 160W (Tc) Surface Mount PowerFLAT™ (8x8)

N-Channel 650V 3.8A (Ta), 22.5A (Tc) 2.8W (Ta), 160W (Tc) Surface Mount PowerFLAT™ (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13776-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13776-1-ND
Single FETs, MOSFETs 497-13776-1-ND
N-Channel 650V 3.8A (Ta), 22.5A (Tc) 2.8W (Ta), 160W (Tc) Surface Mount PowerFLAT™ (8x8)

N-Channel 650V 3.8A (Ta), 22.5A (Tc) 2.8W (Ta), 160W (Tc) Surface Mount PowerFLAT™ (8x8)

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.075 Ohm 22.5 A MOSFET Transistor
278-STL45N65M5
N-Channel 650 V 0.075 Ohm 22.5 A MOSFET Transistor 278-STL45N65M5
N-channel 650 V, 0.075 Ohm typ., 22.5 A MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.075 Ohm, 22.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.075 Ohm, 22.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N65M5 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.075 Ohm typ., 22.5 A MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.075 Ohm, 22.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.075 Ohm, 22.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 22.5A, 150Deg C/160W Rohs Compliant Stmicroelectronics - 69AH2758 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 22.5A, 150Deg C/160W Rohs Compliant Stmicroelectronics
69AH2758
Mosfet, N-Ch, 650V, 22.5A, 150Deg C/160W Rohs Compliant Stmicroelectronics 69AH2758
MOSFET, N-CH, 650V, 22.5A, 150DEG C/160W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 22.5A, 150DEG C/160W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL45N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL45N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL45N65M5
MOSFET N-CH 650V 22.5A PWRFLAT

MOSFET N-CH 650V 22.5A PWRFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650 V 0.075 Ohm 22.5 A Mdmesh

MOSFET N-Ch 650 V 0.075 Ohm 22.5 A Mdmesh

Buy Now Datasheet
Single FETs, MOSFETs - STL45N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL45N65M5
Single FETs, MOSFETs STL45N65M5
MOSFET N-CH 650V 22.5A PWRFLAT

MOSFET N-CH 650V 22.5A PWRFLAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 804900-STL45N65M5 497-13776-6-ND 278-STL45N65M5 69AH2758 STL45N65M5 STL45N65M5 STL45N65M5
Product Name FETs - Single - STL45N65M5 Single FETs, MOSFETs N-Channel 650 V 0.075 Ohm 22.5 A MOSFET Transistor Mosfet, N-Ch, 650V, 22.5A, 150Deg C/160W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 2800 to 160000 milliwatts 2800 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerVDFN TO-3 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data