STMicroelectronics, Inc. 100V 107A PowerFLAT MOSFET Transistor STL110N10F7

Description
N-Ch MOSFET 100V 107A 6mR PowerFLAT 5x6 SM Product overview: STL110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 107A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 107A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL110N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 100V 107A 6mR PowerFLAT 5x6 SM Product overview: STL110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 107A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 107A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL110N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 107A PowerFLAT MOSFET Transistor
278-STL110N10F7
100V 107A PowerFLAT MOSFET Transistor 278-STL110N10F7
N-Ch MOSFET 100V 107A 6mR PowerFLAT 5x6 SM Product overview: STL110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 107A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 107A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL110N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 107A 6mR PowerFLAT 5x6 SM Product overview: STL110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 107A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 107A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL110N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7863726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863726
MOSFETs 7863726
MOSFET N-Channel 100V 110A Power Flat

MOSFET N-Channel 100V 110A Power Flat

Supplier's Site
MOSFETs - 9206648 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206648
MOSFETs 9206648
MOSFET N-Channel 100V 110A Power Flat

MOSFET N-Channel 100V 110A Power Flat

Supplier's Site
MOSFETs - 7863726P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863726P
MOSFETs 7863726P
MOSFET N-Channel 100V 110A Power Flat

MOSFET N-Channel 100V 110A Power Flat

Supplier's Site
Single FETs, MOSFETs - 497-13877-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13877-6-ND
Single FETs, MOSFETs 497-13877-6-ND
N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13877-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13877-2-ND
Single FETs, MOSFETs 497-13877-2-ND
N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13877-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13877-1-ND
Single FETs, MOSFETs 497-13877-1-ND
N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110N10F7 - 1103176-STL110N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110N10F7
1103176-STL110N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110N10F7 1103176-STL110N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1103176-STL110N10F7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 107A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 5117pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): BSC040N10NS5; STL100N10F7; STL115N10F7AG; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103176-STL110N10F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 107A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 5117pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): BSC040N10NS5; STL100N10F7; STL115N10F7AG;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STL110N10F7
Triode/MOS Tube/Transistor >> MOSFETs STL110N10F7
PowerFLAT-8(5x6) MOSFETs ROHS

PowerFLAT-8(5x6) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 107A, Powerflat; Transistor Polarity Stmicroelectronics - 07AH6982 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 107A, Powerflat; Transistor Polarity Stmicroelectronics
07AH6982
Mosfet, N-Ch, 100V, 107A, Powerflat; Transistor Polarity Stmicroelectronics 07AH6982
MOSFET, N-CH, 100V, 107A, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:107A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 107A, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:107A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V 0.005Ohm 21A STripFET VII

MOSFET N-CH 100V 0.005Ohm 21A STripFET VII

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL110N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL110N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL110N10F7
MOSFET N-CH 100V 107A POWERFLAT

MOSFET N-CH 100V 107A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL110N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL110N10F7
Single FETs, MOSFETs STL110N10F7
MOSFET N-CH 100V 107A POWERFLAT

MOSFET N-CH 100V 107A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL110N10F7 7863726 7863726P 497-13877-6-ND 1103176-STL110N10F7 STL110N10F7 07AH6982 STL110N10F7 STL110N10F7 STL110N10F7
Product Name 100V 107A PowerFLAT MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL110N10F7 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 100V, 107A, Powerflat; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 5000 milliwatts 136000 milliwatts 136000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type Powerflat PowerFLAT 8-PowerVDFN SOT3; PowerFlat (5x6) TO-3 Surface Mount 8-PowerVDFN
Unlock Full Specs
to access all available technical data