STMicroelectronics, Inc. N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor STP12N120K5

Description
N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N120K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N120K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor
278-STP12N120K5
N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor 278-STP12N120K5
N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N120K5 can be used for catalog matching and distributor lookup.

N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220 package Product overview: STP12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12N120K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP12N120K5 - 1261664-STP12N120K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP12N120K5
1261664-STP12N120K5
FETs - Single - STP12N120K5 1261664-STP12N120K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261664-STP12N120K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 250W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1200V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 690mOhm at 6A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 44.2nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1370pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261664-STP12N120K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1200V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 690mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 44.2nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1370pF at 100V

Buy Now
Single FETs, MOSFETs - 497-STP12N120K5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP12N120K5-ND
Single FETs, MOSFETs 497-STP12N120K5-ND
N-Channel 1200V 12A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 1200V 12A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220 package

MOSFET N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STP12N120K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP12N120K5
Single FETs, MOSFETs STP12N120K5
MOSFET N-CH 1200V 12A TO220

MOSFET N-CH 1200V 12A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP12N120K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP12N120K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP12N120K5
MOSFET N-CH 1200V 12A TO220

MOSFET N-CH 1200V 12A TO220

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 12A, To-220Ab; Channel Type Stmicroelectronics - 45AC7690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 12A, To-220Ab; Channel Type Stmicroelectronics
45AC7690
Mosfet, N-Ch, 1.2Kv, 12A, To-220Ab; Channel Type Stmicroelectronics 45AC7690
MOSFET, N-CH, 1.2KV, 12A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 12A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP12N120K5 1261664-STP12N120K5 497-STP12N120K5-ND STP12N120K5 STP12N120K5 STP12N120K5 45AC7690
Product Name N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor FETs - Single - STP12N120K5 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 12A, To-220Ab; Channel Type Stmicroelectronics
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-2096PBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
View Details
3 suppliers