N-Channel 100V 1A 800mR SOT-223 Power MOSFET Product overview: STN1NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1NF10 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031443-STN1NF10
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Family Name: STN1NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 105pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): PMT560ENEAX; PMT560ENEA; BSP296L6433HTMA1; PMT760EN,135;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
N-Channel 100V 1A (Tc) 2.5W (Tc) Surface Mount SOT-223
MOSFET N-CH 100V 1A SOT-223
MOSFET N-CH 100V 1A SOT-223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STN1NF10 | 031443-STN1NF10 | 497-14747-2-ND | STN1NF10 | STN1NF10 |
| Product Name | N-Channel 100V 1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NF10 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| V(BR)DSS | 100 volts | 100 volts |