Manufacturer: STMicroelectronics
Win Source Part Number: 898294-STN1802
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 3 A 150MHz 1.6 W Surface Mount SOT-223
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STN18
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor NPN 60V 3A 150MHz 1.6W Surface Mount SOT-223
TRANS NPN 60V 3A SOT223
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 898294-STN1802 | STN1802-ND | STN1802 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STN1802 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |