Bipolar (BJT) Transistor PNP 400V 1.5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 400V 1.5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 400V 1.5A 1.6W Surface Mount SOT-223
PNP power transistor 1A 400V STN93003
PNP power transistor 1A 400V STN93003
High voltage fast-switching pnp power transistor Product overview: STN93003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN93003 can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -400V; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar Transistors - BJT High voltage fast-switching pnp power transistor
TRANS PNP 400V 1.5A SOT223
TRANS PNP 400V 1.5A SOT223
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-15679-6-ND | 249814 | 276-STN93003 | 18M8339 | STN93003 | STN93003 | STN93003 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Bipolar Transistor, Pnp, -400V; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT223; Sot-223 | TO-3 | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223 | ||
| Number of units in IC | 1 | ||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts |