STMicroelectronics, Inc. N-Channel 800 V 3.7 Ohm 1.5 A MOSFET Transistor STL2N80K5

Description
N-channel 800 V, 3.7 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.7 Ohm, 1.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.7 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL2N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 3.7 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.7 Ohm, 1.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.7 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL2N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 3.7 Ohm 1.5 A MOSFET Transistor
278-STL2N80K5
N-Channel 800 V 3.7 Ohm 1.5 A MOSFET Transistor 278-STL2N80K5
N-channel 800 V, 3.7 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.7 Ohm, 1.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.7 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL2N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 3.7 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.7 Ohm, 1.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.7 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL2N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14539-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14539-1-ND
Single FETs, MOSFETs 497-14539-1-ND
N-Channel 800V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14539-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14539-2-ND
Single FETs, MOSFETs 497-14539-2-ND
N-Channel 800V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14539-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14539-6-ND
Single FETs, MOSFETs 497-14539-6-ND
N-Channel 800V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL2N80K5 - 898085-STL2N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL2N80K5
898085-STL2N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL2N80K5 898085-STL2N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 898085-STL2N80K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL2 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14539-6, STL2N80K5-ND, -497-14539-2, 497-14539-2, -497-14539-1, 497-14539-1, -497-14539-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898085-STL2N80K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL2
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14539-6, STL2N80K5-ND, -497-14539-2, 497-14539-2, -497-14539-1, 497-14539-1, -497-14539-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL2N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL2N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL2N80K5
MOSFET N-CH 800V 2A POWERFLAT

MOSFET N-CH 800V 2A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 3.7Ohm typ 2A Zener-protected

MOSFET N-Ch 800V 3.7Ohm typ 2A Zener-protected

Buy Now Datasheet
Mosfet, N-Ch, 800V, 1.5A, Powerflat; Transistor Polarity Stmicroelectronics - 51AC9549 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 1.5A, Powerflat; Transistor Polarity Stmicroelectronics
51AC9549
Mosfet, N-Ch, 800V, 1.5A, Powerflat; Transistor Polarity Stmicroelectronics 51AC9549
MOSFET, N-CH, 800V, 1.5A, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):3.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 1.5A, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):3.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL2N80K5 497-14539-1-ND 898085-STL2N80K5 STL2N80K5 STL2N80K5 51AC9549
Product Name N-Channel 800 V 3.7 Ohm 1.5 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL2N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 1.5A, Powerflat; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
PD 33000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
4 suppliers
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers