STMicroelectronics, Inc. Single FETs, MOSFETs STL60N3LLH5

Description
N-Channel 30V 60A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 60A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11094-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11094-2-ND
Single FETs, MOSFETs 497-11094-2-ND
N-Channel 30V 60A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 60A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 60A MOSFET Transistor
278-STL60N3LLH5
30V 60A MOSFET Transistor 278-STL60N3LLH5
N-CH 30V 6.3mR 60A Power MOSFET Product overview: STL60N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL60N3LLH5 can be used for catalog matching and distributor lookup.

N-CH 30V 6.3mR 60A Power MOSFET Product overview: STL60N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL60N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N3LLH5 - 1006594-STL60N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N3LLH5
1006594-STL60N3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N3LLH5 1006594-STL60N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 1006594-STL60N3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 1290pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 7.1 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): SIR402DP-T1-GE3; STL90N3LLH6; RS1E170GNTB; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1006594-STL60N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 1290pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 7.1 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): SIR402DP-T1-GE3; STL90N3LLH6; RS1E170GNTB;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL60N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL60N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL60N3LLH5
MOSFET N-CH 30V 60A POWERFLAT

MOSFET N-CH 30V 60A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11094-2-ND 278-STL60N3LLH5 1006594-STL60N3LLH5 STL60N3LLH5
Product Name Single FETs, MOSFETs 30V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL60N3LLH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRFSA8409-7TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
9 suppliers