STMicroelectronics, Inc. 60V 4A MOSFET Transistor STN4NF06L

Description
N-Ch MOSFET, 60V, 4A, 70mR Rds(on), SOT-223 Product overview: STN4NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF06L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 4A, 70mR Rds(on), SOT-223 Product overview: STN4NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF06L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 4A MOSFET Transistor
278-STN4NF06L
60V 4A MOSFET Transistor 278-STN4NF06L
N-Ch MOSFET, 60V, 4A, 70mR Rds(on), SOT-223 Product overview: STN4NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF06L can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 4A, 70mR Rds(on), SOT-223 Product overview: STN4NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF06L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10315-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10315-2-ND
Single FETs, MOSFETs 497-10315-2-ND
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-10315-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10315-6-ND
Single FETs, MOSFETs 497-10315-6-ND
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-10315-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10315-1-ND
Single FETs, MOSFETs 497-10315-1-ND
N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF06L - 031447-STN4NF06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF06L
031447-STN4NF06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF06L 031447-STN4NF06L
Manufacturer: STMicroelectronics Win Source Part Number: 031447-STN4NF06L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Family Name: STN4NF06L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): NTF3055-100T3; NDT3055-Q; NDT3055_NL; NTF3055-100T1; Introduction Date: April 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031447-STN4NF06L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Family Name: STN4NF06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): NTF3055-100T3; NDT3055-Q; NDT3055_NL; NTF3055-100T1;
Introduction Date: April 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN4NF06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN4NF06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN4NF06L
MOSFET N-CH 60V 4A SOT-223

MOSFET N-CH 60V 4A SOT-223

Supplier's Site
Single FETs, MOSFETs - STN4NF06L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN4NF06L
Single FETs, MOSFETs STN4NF06L
MOSFET N-CH 60V 4A SOT-223

MOSFET N-CH 60V 4A SOT-223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 60V 4A STripFET

MOSFET N-CH 60V 4A STripFET

Buy Now Datasheet
Mosfet, N-Ch, 60V, 4A, Sot-223; Transistor Polarity Stmicroelectronics - 51AC9586 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4A, Sot-223; Transistor Polarity Stmicroelectronics
51AC9586
Mosfet, N-Ch, 60V, 4A, Sot-223; Transistor Polarity Stmicroelectronics 51AC9586
MOSFET, N-CH, 60V, 4A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 4A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STN4NF06L 497-10315-2-ND 031447-STN4NF06L STN4NF06L STN4NF06L STN4NF06L 51AC9586
Product Name 60V 4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF06L Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 4A, Sot-223; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 3300 milliwatts 3300 milliwatts 3300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-3; SOT223
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data