STMicroelectronics, Inc. Automotive N-Channel 60 V 22.5 mOhm MOSFET Transistor STL8N6LF3

Description
Automotive-grade N-channel 60 V, 22.5 mOhm typ., 7.8 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 22.5 mOhm, 7.8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 22.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6LF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 60 V, 22.5 mOhm typ., 7.8 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 22.5 mOhm, 7.8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 22.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6LF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 60 V 22.5 mOhm MOSFET Transistor
278-STL8N6LF3
Automotive N-Channel 60 V 22.5 mOhm MOSFET Transistor 278-STL8N6LF3
Automotive-grade N-channel 60 V, 22.5 mOhm typ., 7.8 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 22.5 mOhm, 7.8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 22.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6LF3 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 60 V, 22.5 mOhm typ., 7.8 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 22.5 mOhm, 7.8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 22.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6LF3 - 935454-STL8N6LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6LF3
935454-STL8N6LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6LF3 935454-STL8N6LF3
Manufacturer: STMicroelectronics Win Source Part Number: 935454-STL8N6LF3 Series: Automotive, AEC-Q101, STripFET™ F3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 20A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935454-STL8N6LF3
Series: Automotive, AEC-Q101, STripFET™ F3
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 20A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL8
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - STL8N6LF3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STL8N6LF3-ND
Single FETs, MOSFETs STL8N6LF3-ND
N-Channel 60V 20A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 20A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8N6LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8N6LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8N6LF3
MOSFET N-CH 60V 20A POWERFLAT

MOSFET N-CH 60V 20A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STL8N6LF3 935454-STL8N6LF3 STL8N6LF3-ND STL8N6LF3
Product Name Automotive N-Channel 60 V 22.5 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N6LF3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data