N-Channel 800V 250mA (Tc) 2.5W (Tc) Surface Mount SOT-223
N-Channel 800V 250mA (Tc) 2.5W (Tc) Surface Mount SOT-223
N-Channel 800V 250mA (Tc) 2.5W (Tc) Surface Mount SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 031444-STN1NK80Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Family Name: STN1NK80Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 250mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 16 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): TSM1N80CW RPG; BSP300; BSP 300G; BSP300E6433;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
MOSFET N-Channel 800V 0.25A SOT223
MOSFET N-Channel 800V 0.25A SOT223
MOSFET N-Channel 800V 0.25A SOT223
800V N-CH MOSFET SOT-223 0.25A 16R Product overview: STN1NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 0.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1NK80Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 250MA SOT223
MOSFET POWER MOSFET Zener SuperMESH
MOSFET, N CHANNEL, 800V, 0.25A, SOT223; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes
MOSFET N-CH 800V 250MA SOT223
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-4669-1-ND | 031444-STN1NK80Z | 7141076 | 7141076P | 278-STN1NK80Z | STN1NK80Z | STN1NK80Z | 33R1237 | STN1NK80Z |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1NK80Z | MOSFETs | MOSFETs | 800V 0.25A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N Channel, 800V, 0.25A, Sot223; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | SOT223; Sot-223 | SOT223; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3 | TO-261-4, TO-261AA | ||
| V(BR)DSS | 800 volts | 800 volts | |||||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |