MOSFET N-Channel 550V 22.5A PowerFLAT HV
MOSFET N-Channel 550V 22.5A PowerFLAT HV
MOSFET N-Channel 550V 22.5A PowerFLAT HV
N-Channel 550V 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 550V 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 550V 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer: STMicroelectronics
Win Source Part Number: 1261328-STL36N55M5
Series: MDmesh V
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: 4-PowerFlat HV
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22.5A (Tc)
Family Name: STL36N55M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFlat (8x8) HV
Channel Type Type: N
Drain Source Voltage: 550V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2670pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 2.8W (Ta), 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 90 mOhm @ 16.5A, 10V
Alternative Parts (Cross-Reference): TK31V60W; TK31V60X,LQ(S; TK31V60W5;
Introduction Date: December 14, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
550V 22.5A N-CH MOSFET, 90mR Rds(on), PowerFLAT 8x8 HV Product overview: STL36N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 22.5A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 22.5A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL36N55M5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 550V 22.5A 4PWRFLAT
MOSFET N-Ch 550V 0.066Ohm 31A MDmesh M5
POWER MOSFET, N CHANNEL, 22.5A, PWRFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:22.5A; Drain Source Voltage Vds:550V; On Resistance Rds(on):0.066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 9208714 | 7833113P | 497-13601-1-ND | 1261328-STL36N55M5 | 278-STL36N55M5 | STL36N55M5 | STL36N55M5 | 14AC7550 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL36N55M5 | 550V 22.5A PowerFLAT MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Power Mosfet, N Channel, 22.5A, Pwrflat; Transistor Polarity Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||||
| Package Type | Powerflat hv | PowerFLAT | 4-PowerVDFN | SOT3 | 8-PowerVDFN | TO-3 | ||
| Number of units in IC | 1 | |||||||
| QG | 62 nC |