STMicroelectronics, Inc. Single FETs, MOSFETs STI45N10F7

Description
N-Channel 100V 45A (Tc) 60W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 100V 45A (Tc) 60W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14567-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14567-5-ND
Single FETs, MOSFETs 497-14567-5-ND
N-Channel 100V 45A (Tc) 60W (Tc) Through Hole I2PAK (TO-262)

N-Channel 100V 45A (Tc) 60W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI45N10F7 - 1261099-STI45N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI45N10F7
1261099-STI45N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI45N10F7 1261099-STI45N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261099-STI45N10F7 Series: DeepGATE, STripFET VII Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Family Name: STI45N10F7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: I2PAK (TO-262) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1640pF @ 50V Vgs (Maximum): 20V Power Dissipation (Maximum): 60W (Tc) Rds On (Maximum) @ Id, Vgs: 18 mOhm @ 22.5A, 10V Alternative Parts (Cross-Reference): 2SK3479-S; IRF3710ZL; IRF3710ZLPbF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261099-STI45N10F7
Series: DeepGATE, STripFET VII
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Family Name: STI45N10F7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: I2PAK (TO-262)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1640pF @ 50V
Vgs (Maximum): 20V
Power Dissipation (Maximum): 60W (Tc)
Rds On (Maximum) @ Id, Vgs: 18 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): 2SK3479-S; IRF3710ZL; IRF3710ZLPbF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 45A MOSFET Transistor
278-STI45N10F7
100V 45A MOSFET Transistor 278-STI45N10F7
N-Ch MOSFET 100V 45A 18mR TO-262 Power Transistor Product overview: STI45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI45N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 45A 18mR TO-262 Power Transistor Product overview: STI45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI45N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI45N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI45N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI45N10F7
MOSFET N-CH 100V 45A I2PAK

MOSFET N-CH 100V 45A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 100 V 0013 Ohm 45 A Pwr MOSFET

MOSFET N-channel 100 V 0013 Ohm 45 A Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14567-5-ND 1261099-STI45N10F7 278-STI45N10F7 STI45N10F7 STI45N10F7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI45N10F7 100V 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA TO-220; SOT3 Through Hole
QG 25 nC
Unlock Full Specs
to access all available technical data