STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STL7N6LF3

Description
Win Source Part Number: 1278159-STL7N6LF3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F3 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 43mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 4.3W (Ta), 52W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 8.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 432 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16042-2,497-1604 2-1,497-16042-6 Base Product Number: STL7 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278159-STL7N6LF3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F3 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 43mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 4.3W (Ta), 52W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 8.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 432 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16042-2,497-1604 2-1,497-16042-6 Base Product Number: STL7 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278159-STL7N6LF3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278159-STL7N6LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278159-STL7N6LF3
Win Source Part Number: 1278159-STL7N6LF3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F3 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 43mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 4.3W (Ta), 52W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 8.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 432 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16042-2,497-1604 2-1,497-16042-6 Base Product Number: STL7 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 1278159-STL7N6LF3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F3
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 43mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 4.3W (Ta), 52W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 8.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 432 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16042-2,497-16042-1,497-16042-6
Base Product Number: STL7
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 60 V 35 mOhm MOSFET Transistor
278-STL7N6LF3
Automotive N-Channel 60 V 35 mOhm MOSFET Transistor 278-STL7N6LF3
Automotive-grade N-channel 60 V, 35 mOhm typ., 6.5 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL7N6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 35 mOhm, 6.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 35 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N6LF3 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 60 V, 35 mOhm typ., 6.5 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL7N6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 35 mOhm, 6.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 35 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N6LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16042-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16042-1-ND
Single FETs, MOSFETs 497-16042-1-ND
N-Channel 60V 20A (Tc) 4.3W (Ta), 52W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 20A (Tc) 4.3W (Ta), 52W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16042-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16042-2-ND
Single FETs, MOSFETs 497-16042-2-ND
N-Channel 60V 20A (Tc) 4.3W (Ta), 52W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 20A (Tc) 4.3W (Ta), 52W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16042-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16042-6-ND
Single FETs, MOSFETs 497-16042-6-ND
N-Channel 60V 20A (Tc) 4.3W (Ta), 52W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 20A (Tc) 4.3W (Ta), 52W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Powerlat; Channel Type Stmicroelectronics - 45AC7622 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Powerlat; Channel Type Stmicroelectronics
45AC7622
Mosfet, Aec-Q101, N-Ch, 60V, Powerlat; Channel Type Stmicroelectronics 45AC7622
MOSFET, AEC-Q101, N-CH, 60V, POWERLAT; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, POWERLAT; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL7N6LF3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL7N6LF3
Single FETs, MOSFETs STL7N6LF3
MOSFET N-CH 60V 20A POWERFLAT

MOSFET N-CH 60V 20A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL7N6LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL7N6LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL7N6LF3
MOSFET N-CH 60V 20A POWERFLAT

MOSFET N-CH 60V 20A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 60 V, 35 mOhm typ., 6.5 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 60 V, 35 mOhm typ., 6.5 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278159-STL7N6LF3 278-STL7N6LF3 497-16042-1-ND 45AC7622 STL7N6LF3 STL7N6LF3 STL7N6LF3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 60 V 35 mOhm MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Powerlat; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerVDFN TO-3 8-PowerVDFN 8-PowerVDFN
Transistor Grade / Operating Range Automotive
IDSS 20000 milliamps 20000 milliamps
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data