Dual N-channel 60 V, 9 mOhm typ., 57 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL50DN6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, 9 mOhm, 57 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 9 mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL50DN6F7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 57A (Tc) 62.5W Surface Mount PowerFlat™ (5x6)
Mosfet Array 2 N-Channel (Dual) 60V 57A (Tc) 62.5W Surface Mount PowerFlat™ (5x6)
Mosfet Array 2 N-Channel (Dual) 60V 57A (Tc) 62.5W Surface Mount PowerFlat™ (5x6)
Manufacturer: STMicroelectronics
Win Source Part Number: 848838-STL50DN6F7
Series: STripFET™
Features: Mosfet Array
Package: Reel - TR
Family Name: STL50
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16488-6, 497-16488-2, 497-16488-1
MOSFET N-CH 60V 57A POWERFLAT
MOSFET 2N-CH 60V 57A POWERFLAT
MOSFET Dual N-channel 60 V, 9 mOhm typ., 57 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-STL50DN6F7 | 497-16488-2-ND | 848838-STL50DN6F7 | STL50DN6F7 | STL50DN6F7 | STL50DN6F7 |
| Product Name | N-Channel Dual 60 V 9 mOhm MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL50DN6F7 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 8-PowerVDFN | SOT3 | 8-PowerVDFN | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 60 volts |