STMicroelectronics, Inc. SMD 30V 9A MOSFET Transistor STL10N3LLH5

Description
N-Ch 30V 9A 19mR Power MOSFET, Surface Mount Product overview: STL10N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch 30V 9A 19mR Power MOSFET, Surface Mount Product overview: STL10N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 9A MOSFET Transistor
278-STL10N3LLH5
SMD 30V 9A MOSFET Transistor 278-STL10N3LLH5
N-Ch 30V 9A 19mR Power MOSFET, Surface Mount Product overview: STL10N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N3LLH5 can be used for catalog matching and distributor lookup.

N-Ch 30V 9A 19mR Power MOSFET, Surface Mount Product overview: STL10N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-11843-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11843-1-ND
Single FETs, MOSFETs 497-11843-1-ND
N-Channel 30V 9A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 9A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11843-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11843-2-ND
Single FETs, MOSFETs 497-11843-2-ND
N-Channel 30V 9A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 9A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11843-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11843-6-ND
Single FETs, MOSFETs 497-11843-6-ND
N-Channel 30V 9A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 9A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N3LLH5 - 1103174-STL10N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N3LLH5
1103174-STL10N3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N3LLH5 1103174-STL10N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 1103174-STL10N3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 19 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): FDMC8882; TSM180N03PQ33 RGG; STL10N3LLH5; RQ3E180BNTB; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103174-STL10N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 19 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): FDMC8882; TSM180N03PQ33 RGG; STL10N3LLH5; RQ3E180BNTB;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STL10N3LLH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL10N3LLH5
Single FETs, MOSFETs STL10N3LLH5
MOSFET N-CH 30V 9A POWERFLAT

MOSFET N-CH 30V 9A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 30 V 0.015 Ohm 9A STripFET V

MOSFET N-channel 30 V 0.015 Ohm 9A STripFET V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL10N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL10N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL10N3LLH5
MOSFET N-CH 30V 9A POWERFLAT

MOSFET N-CH 30V 9A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL10N3LLH5 497-11843-1-ND 1103174-STL10N3LLH5 STL10N3LLH5 STL10N3LLH5 STL10N3LLH5
Product Name SMD 30V 9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N3LLH5 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 50000 milliwatts 2000 to 50000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerVDFN SOT3; PowerFlat (3.3x3.3) 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data