Manufacturer: STMicroelectronics
Win Source Part Number: 091204-STP11NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STP11NK50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1390pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): MDP13N50GTH; MDP13N50TH; 2SK3068(Q); 2SK3068(T4LMBSSM,Q;
Introduction Date: July 05, 2002
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
500V N-CH MOSFET, 10A, 0.52 Ohm, TO-220 Product overview: STP11NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.52 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.52 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NK50Z can be used for catalog matching and distributor lookup.
N-Channel 500V 10A (Tc) 125W (Tc) Through Hole TO-220
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:125W RoHS Compliant: Yes
MOSFET N-CH 500V 10A TO220AB
MOSFET N-CH 500V 10A TO220AB
MOSFET N-Ch 500 Volt 10 Amp Zener SuperMESH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 091204-STP11NK50Z | 278-STP11NK50Z | 4857456 | 4857456P | 497-12604-5-ND | 26M3668 | STP11NK50Z | STP11NK50Z | STP11NK50Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NK50Z | 500V 10A 0.52 Ohm TO-220 MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N, To-220; Channel Type Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | |||||||
| PD | 30000 milliwatts | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 |