STMicroelectronics, Inc. N-Channel 40 V 2.1 mOhm 120 A MOSFET Transistor STL160N4F7

Description
N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL160N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 2.1 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 2.1 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N4F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL160N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 2.1 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 2.1 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N4F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V 2.1 mOhm 120 A MOSFET Transistor
278-STL160N4F7
N-Channel 40 V 2.1 mOhm 120 A MOSFET Transistor 278-STL160N4F7
N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL160N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 2.1 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 2.1 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N4F7 can be used for catalog matching and distributor lookup.

N-channel 40 V, 2.1 mOhm typ., 120 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL160N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 2.1 mOhm, 120 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 2.1 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL160N4F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N4F7 - 898075-STL160N4F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N4F7
898075-STL160N4F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N4F7 898075-STL160N4F7
Manufacturer: STMicroelectronics Win Source Part Number: 898075-STL160N4F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL160 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STL160N4F7CT, 497-STL160N4F7TR, 497-STL160N4F7DKR, STL160N4F7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898075-STL160N4F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL160
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STL160N4F7CT, 497-STL160N4F7TR, 497-STL160N4F7DKR, STL160N4F7-ND

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL160N4F7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL160N4F7TR-ND
Single FETs, MOSFETs 497-STL160N4F7TR-ND
N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL160N4F7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL160N4F7DKR-ND
Single FETs, MOSFETs 497-STL160N4F7DKR-ND
N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL160N4F7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL160N4F7CT-ND
Single FETs, MOSFETs 497-STL160N4F7CT-ND
N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL160N4F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL160N4F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL160N4F7
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET

MOSFET POWER MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - STL160N4F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL160N4F7
Single FETs, MOSFETs STL160N4F7
MOSFET N-CH 40V 120A POWERFLAT

MOSFET N-CH 40V 120A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL160N4F7 898075-STL160N4F7 497-STL160N4F7TR-ND STL160N4F7 STL160N4F7 STL160N4F7
Product Name N-Channel 40 V 2.1 mOhm 120 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL160N4F7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerFlat™ (5x6) 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data