STMicroelectronics, Inc. Single FETs, MOSFETs STL11N4LLF5

Description
N-Channel 40V 11A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 40V 11A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13650-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13650-2-ND
Single FETs, MOSFETs 497-13650-2-ND
N-Channel 40V 11A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 40V 11A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
40 V 9.1 mOhm 15 A MOSFET Transistor
278-STL11N4LLF5
40 V 9.1 mOhm 15 A MOSFET Transistor 278-STL11N4LLF5
MOSFET N-Ch 40 V 9.1 mOhm 15 A STripFET V Product overview: STL11N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 9.1 mOhm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 9.1 mOhm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N4LLF5 can be used for catalog matching and distributor lookup.

MOSFET N-Ch 40 V 9.1 mOhm 15 A STripFET V Product overview: STL11N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 9.1 mOhm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 9.1 mOhm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N4LLF5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1196235-STL11N4LLF5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1196235-STL11N4LLF5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1196235-STL11N4LLF5
Win Source Part Number: 1196235-STL11N4LLF5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 9.7mOhm @ 5.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2.9W (Ta), 50W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 12.9 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1570 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13650-1,-497-13 650-2,497-13650-2,49 7-13650-1,-497-13650 -6,497-13650-6 Base Product Number: STL11 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1196235-STL11N4LLF5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ V
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 9.7mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2.9W (Ta), 50W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 12.9 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1570 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13650-1,-497-13650-2,497-13650-2,497-13650-1,-497-13650-6,497-13650-6
Base Product Number: STL11
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL11N4LLF5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL11N4LLF5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL11N4LLF5
MOSFET N-CH 40V 11A POWERFLAT

MOSFET N-CH 40V 11A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13650-2-ND 278-STL11N4LLF5 1196235-STL11N4LLF5 STL11N4LLF5
Product Name Single FETs, MOSFETs 40 V 9.1 mOhm 15 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data