Win Source Part Number: 1278551-STL38DN6F7AG
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, STripFET™ F7
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 27mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 57.7W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 7.9nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 380pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL38
MOSFET 2N-CH 60V 10A POWERFLAT Product overview: STL38DN6F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, POWERFLAT, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL38DN6F7AG can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 10A (Tc) 57.7W (Tc) Surface Mount PowerFlat™ (5x6)
MOSFET Automotive-grade dual N-channel 60 V, 25 mOhm typ., 10 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package
AUTOMOTIVE-GRADE DUAL N-CHANNEL
MOSFET 2N-CH 60V 10A POWERFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278551-STL38DN6F7AG | 289-STL38DN6F7AG | STL38DN6F7AG-ND | STL38DN6F7AG | STL38DN6F7AG | STL38DN6F7AG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 60V 10A POWERFLAT MOSFET Transistor | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | Automotive | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 57.7 milliwatts |