STMicroelectronics, Inc. Single Bipolar Transistors STN951

Description
Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7496-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7496-6-ND
Single Bipolar Transistors 497-7496-6-ND
Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-7496-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7496-1-ND
Single Bipolar Transistors 497-7496-1-ND
Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-7496-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7496-2-ND
Single Bipolar Transistors 497-7496-2-ND
Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223

Buy Now Datasheet
Bipolar Transistors - 6867981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867981
Bipolar Transistors 6867981
Transistor PNP 60V 5A 130MHz SOT223

Transistor PNP 60V 5A 130MHz SOT223

Supplier's Site
Bipolar Transistors - 6867981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867981P
Bipolar Transistors 6867981P
Transistor PNP 60V 5A 130MHz SOT223

Transistor PNP 60V 5A 130MHz SOT223

Supplier's Site
Bipolar Transistors - 1686435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686435
Bipolar Transistors 1686435
Transistor PNP 60V 5A 130MHz SOT223

Transistor PNP 60V 5A 130MHz SOT223

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - STN951 - 1103602-STN951 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STN951
1103602-STN951
TRANSISTORS - Transistors (BJT) - Single - STN951 1103602-STN951
Manufacturer: STMicroelectronics Win Source Part Number: 1103602-STN951 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 2A, 1V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103602-STN951
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 1V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 60V 5A 130MHz Bipolar Transistor
276-STN951
SMD 60V 5A 130MHz Bipolar Transistor 276-STN951
PNP BJT Transistor, 60V, 5A, 130MHz, SOT-223, SMD Product overview: STN951 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 5A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN951 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 5A, 130MHz, SOT-223, SMD Product overview: STN951 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 5A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN951 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
STN951
Bipolar Transistors - BJT STN951
Bipolar Transistors - BJT Lo Vltg fast switch pnp Pwr transistor

Bipolar Transistors - BJT Lo Vltg fast switch pnp Pwr transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STN951 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STN951
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STN951
TRANS PNP 60V 5A SOT223

TRANS PNP 60V 5A SOT223

Supplier's Site
TRANS PNP 60V 5A SOT-223 - 761-STN951 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 5A SOT-223
761-STN951
TRANS PNP 60V 5A SOT-223 761-STN951
TRANS PNP 60V 5A SOT-223

TRANS PNP 60V 5A SOT-223

Supplier's Site
Transistor, Pnp Sot-223; Transistor Polarity Stmicroelectronics - 94M9690 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp Sot-223; Transistor Polarity Stmicroelectronics
94M9690
Transistor, Pnp Sot-223; Transistor Polarity Stmicroelectronics 94M9690
TRANSISTOR, PNP SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes

TRANSISTOR, PNP SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - STN951 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
STN951
Single Bipolar Transistors STN951
TRANS PNP 60V 5A SOT223

TRANS PNP 60V 5A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 497-7496-6-ND 6867981 6867981P 1103602-STN951 276-STN951 STN951 STN951 761-STN951 94M9690 STN951
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - STN951 SMD 60V 5A 130MHz Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 60V 5A SOT-223 Transistor, Pnp Sot-223; Transistor Polarity Stmicroelectronics Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Number of units in IC 1
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data