STMicroelectronics, Inc. MOSFETs STP13NK60ZFP

Description
MOSFET N-Channel 600V 13A TO220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 13A TO220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7609998 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609998
MOSFETs 7609998
MOSFET N-Channel 600V 13A TO220FP

MOSFET N-Channel 600V 13A TO220FP

Supplier's Site
MOSFETs - 7609998P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609998P
MOSFETs 7609998P
MOSFET N-Channel 600V 13A TO220FP

MOSFET N-Channel 600V 13A TO220FP

Supplier's Site
MOSFETs - 1687487 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687487
MOSFETs 1687487
MOSFET N-Channel 600V 13A TO220FP

MOSFET N-Channel 600V 13A TO220FP

Supplier's Site
Singapore, Singapore
600V 13A MOSFET Transistor
278-STP13NK60ZFP
600V 13A MOSFET Transistor 278-STP13NK60ZFP
600V 13A N-CH Power MOSFET TO-220FP Product overview: STP13NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13NK60ZFP can be used for catalog matching and distributor lookup.

600V 13A N-CH Power MOSFET TO-220FP Product overview: STP13NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP13NK60ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12605-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12605-5-ND
Single FETs, MOSFETs 497-12605-5-ND
N-Channel 600V 13A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 600V 13A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60ZFP - 031457-STP13NK60ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60ZFP
031457-STP13NK60ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60ZFP 031457-STP13NK60ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 031457-STP13NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: STP13NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 92nC @ 10V Max Input Capacitance: 2030pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): TK13A55DA; TK12A60D; TK12A60D(Q,M); TK12A60D(STA4,X,S); Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031457-STP13NK60ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STP13NK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): TK13A55DA; TK12A60D; TK12A60D(Q,M); TK12A60D(STA4,X,S);
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP13NK60ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP13NK60ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP13NK60ZFP
MOSFET N-CH 600V 13A TO220FP

MOSFET N-CH 600V 13A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP13NK60ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP13NK60ZFP
Single FETs, MOSFETs STP13NK60ZFP
MOSFET N-CH 600V 13A TO220FP

MOSFET N-CH 600V 13A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 600V-0.48ohms Zener SuperMESH 13A

MOSFET N-Ch, 600V-0.48ohms Zener SuperMESH 13A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7609998 7609998P 278-STP13NK60ZFP 497-12605-5-ND 031457-STP13NK60ZFP STP13NK60ZFP STP13NK60ZFP STP13NK60ZFP
Product Name MOSFETs MOSFETs 600V 13A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP13NK60ZFP Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Number of units in IC 1
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFSL6535-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers