STMicroelectronics, Inc. 80V 1.7mOhm 180A MOSFET Transistor STH270N8F7-6

Description
N-Ch 80V 1.7mOhm 180A Power MOSFET H2PAK-6 Product overview: STH270N8F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.7mOhm, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.7mOhm, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N8F7-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch 80V 1.7mOhm 180A Power MOSFET H2PAK-6 Product overview: STH270N8F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.7mOhm, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.7mOhm, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N8F7-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1.7mOhm 180A MOSFET Transistor
278-STH270N8F7-6
80V 1.7mOhm 180A MOSFET Transistor 278-STH270N8F7-6
N-Ch 80V 1.7mOhm 180A Power MOSFET H2PAK-6 Product overview: STH270N8F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.7mOhm, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.7mOhm, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N8F7-6 can be used for catalog matching and distributor lookup.

N-Ch 80V 1.7mOhm 180A Power MOSFET H2PAK-6 Product overview: STH270N8F7-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.7mOhm, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.7mOhm, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N8F7-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-6 - 795625-STH270N8F7-6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-6
795625-STH270N8F7-6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-6 795625-STH270N8F7-6
Manufacturer: STMicroelectronics Win Source Part Number: 795625-STH270N8F7-6 Series: DeepGATE, STripFET VII Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: STH270N8F7-6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: H2PAK Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 193nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13600pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 315W (Tc) Rds On (Maximum) @ Id, Vgs: 2.1 mOhm @ 90A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795625-STH270N8F7-6
Series: DeepGATE, STripFET VII
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Family Name: STH270N8F7-6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: H2PAK
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 193nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13600pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 315W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.1 mOhm @ 90A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13874-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13874-2-ND
Single FETs, MOSFETs 497-13874-2-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13874-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13874-6-ND
Single FETs, MOSFETs 497-13874-6-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13874-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13874-1-ND
Single FETs, MOSFETs 497-13874-1-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 80V 17mOhm 180A STripFET VII

MOSFET N-CH 80V 17mOhm 180A STripFET VII

Buy Now Datasheet
Single FETs, MOSFETs - STH270N8F7-6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH270N8F7-6
Single FETs, MOSFETs STH270N8F7-6
MOSFET N-CH 80V 180A H2PAK

MOSFET N-CH 80V 180A H2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH270N8F7-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH270N8F7-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH270N8F7-6
MOSFET N-CH 80V 180A H2PAK

MOSFET N-CH 80V 180A H2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STH270N8F7-6 795625-STH270N8F7-6 497-13874-2-ND STH270N8F7-6 STH270N8F7-6 STH270N8F7-6
Product Name 80V 1.7mOhm 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N8F7-6 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 315000 milliwatts 315000 milliwatts 315000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Unlock Full Specs
to access all available technical data