Manufacturer: STMicroelectronics
Win Source Part Number: 042939-STN851-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 1V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LOW VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STN851-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN851-A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.6W Surface Mount SOT-223
TRANS NPN 60V 5A SOT223
Bipolar Transistors - BJT Low voltage NPN Power Transistor
TRANS NPN 60V 5A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 042939-STN851-A | 276-STN851-A | 497-18867-2-ND | STN851-A | STN851-A | STN851-A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STN851-A | Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | |||
| VCBO | 150 volts |