N-Channel 700V 8.6A (Tc) 35W (Tc) Through Hole TO-220FP
700V N-CH MOSFET, 8.6A, 850mR, TO-220FP, Zener-Protected Product overview: STP10NK70ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 700V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 700V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK70ZFP can be used for catalog matching and distributor lookup.
MOSFET N-Channel 700V 8.6A TO220FP
MOSFET N-Channel 700V 8.6A TO220FP
MOSFET N-Channel 700V 8.6A TO220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 026228-STP10NK70ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STP10NK70ZFP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 8.6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): TK11A65D; TK8A65D; TK8A65W,S5X; TK8A65D(STA4,Q);
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 700V 8.6A TO220FP
MOSFET N-Ch, 700V-0.75ohms Zener SuperMESH 8.6A
MOSFET N-CH 700V 8.6A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-12602-5-ND | 278-STP10NK70ZFP | 7609960 | 7609960P | 026228-STP10NK70ZFP | STP10NK70ZFP | STP10NK70ZFP | STP10NK70ZFP |
| Product Name | Single FETs, MOSFETs | Zener 700V 8.6A MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK70ZFP | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; To-220fp | TO-220; TO-220 | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| PD | 35000 milliwatts | 35000 milliwatts | 35000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| MOSFET Operating Mode | Enhancement |