STMicroelectronics, Inc. Single FETs, MOSFETs STL75N8LF6

Description
N-Channel 80V 75A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 80V 75A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11252-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11252-2-ND
Single FETs, MOSFETs 497-11252-2-ND
N-Channel 80V 75A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 80V 75A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V 5.6 mOhm 18 A MOSFET Transistor
278-STL75N8LF6
N-Channel 80 V 5.6 mOhm 18 A MOSFET Transistor 278-STL75N8LF6
N-channel 80 V, 5.6 mOhm, 18 A, PowerFLAT(TM) 5x6 STripFET(TM) VI DeepGATE(TM) Power MOSFET Product overview: STL75N8LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 5.6 mOhm, 18 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 5.6 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL75N8LF6 can be used for catalog matching and distributor lookup.

N-channel 80 V, 5.6 mOhm, 18 A, PowerFLAT(TM) 5x6 STripFET(TM) VI DeepGATE(TM) Power MOSFET Product overview: STL75N8LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 5.6 mOhm, 18 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 5.6 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL75N8LF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STL75N8LF6 - 1261337-STL75N8LF6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL75N8LF6
1261337-STL75N8LF6
FETs - Single - STL75N8LF6 1261337-STL75N8LF6
Manufacturer: STMicroelectronics Win Source Part Number: 1261337-STL75N8LF6 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 80W Alternative Parts (Cross-Reference): BSC057N08NS3G; STL100N8F7; STL120N8F7; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 80V Id - Continuous Drain Current: 75A Rds On (Maximum) at Id, Vgs: 7.4mOhm at 9A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 4.5V Gate Source Voltage (Maximum): +21V, -16V Input Capacitance (Ciss) (Maximum) at Vds: 6895pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261337-STL75N8LF6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (5x6)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 80W
Alternative Parts (Cross-Reference): BSC057N08NS3G; STL100N8F7; STL120N8F7;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 80V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 7.4mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 125nC at 4.5V
Gate Source Voltage (Maximum): +21V, -16V
Input Capacitance (Ciss) (Maximum) at Vds: 6895pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-channel 80V 18A 0.0062 Ohm STripFET

MOSFET N-channel 80V 18A 0.0062 Ohm STripFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL75N8LF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL75N8LF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL75N8LF6
MOSFET N-CH 80V 75A POWERFLAT

MOSFET N-CH 80V 75A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL75N8LF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL75N8LF6
Single FETs, MOSFETs STL75N8LF6
MOSFET N-CH 80V 75A POWERFLAT

MOSFET N-CH 80V 75A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11252-2-ND 278-STL75N8LF6 1261337-STL75N8LF6 STL75N8LF6 STL75N8LF6 STL75N8LF6
Product Name Single FETs, MOSFETs N-Channel 80 V 5.6 mOhm 18 A MOSFET Transistor FETs - Single - STL75N8LF6 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN 8-PowerVDFN
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data