onsemi Single FETs, MOSFETs STMFSC017N15M5

Description
MOSFET - POWERTRENCHN-CHANNEL , D
Request a Quote
Description
MOSFET - POWERTRENCHN-CHANNEL , D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMFSC017N15M5 is an N-channel MOSFET designed for use as a primary MOSFET in DC-DC converters, a secondary synchronous rectifier, or a load switch. It features Shielded Gate and Dual Cool technology in a DFN8 (5x6.15 mm, 1.27 mm pitch) package with top-side cooling. The device has a maximum drain-to-source voltage of 150 V and a continuous drain current of 40 A at TC = 25°C, with a maximum on-resistance of 17 mΩ at VGS = 10 V and ID = 9.3 A. Thermal resistance is 2.5 °C/W from junction to case (top source) and 1.0 °C/W from junction to case (bottom drain). The operating junction temperature range is -55°C to +150°C. It is RoHS compliant and 100% UIL tested.

Datasheet Summary
Powered by GS/AI

The STMFSC017N15M5 is an N-channel MOSFET designed for use as a primary MOSFET in DC-DC converters, a secondary synchronous rectifier, or a load switch. It features Shielded Gate and Dual Cool technology in a DFN8 (5x6.15 mm, 1.27 mm pitch) package with top-side cooling. The device has a maximum drain-to-source voltage of 150 V and a continuous drain current of 40 A at TC = 25°C, with a maximum on-resistance of 17 mΩ at VGS = 10 V and ID = 9.3 A. Thermal resistance is 2.5 °C/W from junction to case (top source) and 1.0 °C/W from junction to case (bottom drain). The operating junction temperature range is -55°C to +150°C. It is RoHS compliant and 100% UIL tested.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-STMFSC017N15M5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-STMFSC017N15M5-ND
Single FETs, MOSFETs 488-STMFSC017N15M5-ND
MOSFET - POWERTRENCHN-CHANNEL , D

MOSFET - POWERTRENCHN-CHANNEL, D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-STMFSC017N15M5-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers
CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON3x3
View Details
8 suppliers