STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL19N60DM2 STL19N60DM2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935438-STL19N60DM2 Series: MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 11A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL19 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16361-6, 497-16361-1, 497-16361-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935438-STL19N60DM2 Series: MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 11A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL19 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16361-6, 497-16361-1, 497-16361-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL19N60DM2 - 935438-STL19N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL19N60DM2
935438-STL19N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL19N60DM2 935438-STL19N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 935438-STL19N60DM2 Series: MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 11A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL19 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (8x8) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16361-6, 497-16361-1, 497-16361-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935438-STL19N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 11A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL19
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16361-6, 497-16361-1, 497-16361-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16361-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16361-2-ND
Single FETs, MOSFETs 497-16361-2-ND
N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.280 Ohm 11 A MOSFET Transistor
278-STL19N60DM2
N-Channel 600 V 0.280 Ohm 11 A MOSFET Transistor 278-STL19N60DM2
N-channel 600 V, 0.280 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL19N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.280 Ohm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.280 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL19N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.280 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL19N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.280 Ohm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.280 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL19N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL19N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL19N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL19N60DM2
MOSFET N-CH 600V 11A PWRFLAT HV

MOSFET N-CH 600V 11A PWRFLAT HV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 935438-STL19N60DM2 497-16361-2-ND 278-STL19N60DM2 STL19N60DM2 STL19N60DM2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL19N60DM2 Single FETs, MOSFETs N-Channel 600 V 0.280 Ohm 11 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 75A 55V 0.0047ohm MOSFET Transistor - 278-AUIRF2805STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
View Details
3 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details