Very high voltage NPN power transistor Product overview: STN0214 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN0214 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 1200V 200mA 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 1200V 200mA 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 1200V 200mA 1.6W Surface Mount SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 898293-STN0214
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 1200 V 200 mA - 1.6 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: STN0214
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-12862-2, 497-12862-1, 497-12862-6
TRANS NPN 1200V 0.2A SOT223
Bipolar Transistors - BJT Very High Volt NPN 1400V 200mA PWR Tran
TRANS NPN 1200V 0.2A SOT223
TRANSISTOR, BIPOL, NPN, 1.2KV, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:1.2kV; Transition Frequency ft:-; Power Dissipation Pd:1.6W; DC Collector Current:200mA; DC Current Gain hFE:3hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-STN0214 | 497-12862-6-ND | 898293-STN0214 | STN0214 | STN0214 | STN0214 | 98Y2482 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STN0214 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Npn, 1.2Kv, Sot-223-4; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 0.0100 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 1200 volts | 1200 volts | 1200 volts | ||||
| PD | 1600 milliwatts | ||||||
| TJ | -65 C (-85 F) | 150 C (302 F) |