STMicroelectronics, Inc. FET, MOSFET Arrays STL7DN6LF3

Description
Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-13167-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13167-6-ND
FET, MOSFET Arrays 497-13167-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-13167-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13167-1-ND
FET, MOSFET Arrays 497-13167-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-13167-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13167-2-ND
FET, MOSFET Arrays 497-13167-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7DN6LF3 - 1103206-STL7DN6LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7DN6LF3
1103206-STL7DN6LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7DN6LF3 1103206-STL7DN6LF3
Manufacturer: STMicroelectronics Win Source Part Number: 1103206-STL7DN6LF3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerFlat (5x6) Maximum Power Dissipation: 52W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.8nC @ 10V Max Input Capacitance: 432pF @ 25V Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103206-STL7DN6LF3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Maximum Power Dissipation: 52W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.8nC @ 10V
Max Input Capacitance: 432pF @ 25V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel Dual 60 V MOSFET Transistor
289-STL7DN6LF3
Automotive N-Channel Dual 60 V MOSFET Transistor 289-STL7DN6LF3
Automotive-grade dual N-channel 60 V, 35 mOhm typ., 6.5 A STripFET F3 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL7DN6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 35 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL7DN6LF3 can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 60 V, 35 mOhm typ., 6.5 A STripFET F3 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL7DN6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 35 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL7DN6LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 20A, 52W; Transistor Polarity Stmicroelectronics - 26AH0199 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 20A, 52W; Transistor Polarity Stmicroelectronics
26AH0199
Mosfet, Dual N-Ch, 60V, 20A, 52W; Transistor Polarity Stmicroelectronics 26AH0199
MOSFET, DUAL N-CH, 60V, 20A, 52W; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 20A, 52W; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - STL7DN6LF3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL7DN6LF3
FET, MOSFET Arrays STL7DN6LF3
MOSFET 2N-CH 60V 20A 5X6

MOSFET 2N-CH 60V 20A 5X6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 60V 35mOhm 6.5A STripFET III

MOSFET Dual N-Ch 60V 35mOhm 6.5A STripFET III

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL7DN6LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL7DN6LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL7DN6LF3
MOSFET 2N-CH 60V 20A POWERFLAT

MOSFET 2N-CH 60V 20A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13167-6-ND 1103206-STL7DN6LF3 289-STL7DN6LF3 26AH0199 STL7DN6LF3 STL7DN6LF3 STL7DN6LF3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7DN6LF3 Automotive N-Channel Dual 60 V MOSFET Transistor Mosfet, Dual N-Ch, 60V, 20A, 52W; Transistor Polarity Stmicroelectronics FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) TO-3 8-PowerVDFN Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts 60 volts
PD 52000 milliwatts 52000 milliwatts
Unlock Full Specs
to access all available technical data