3A 30V NPN Si Power BJT SOT-223 100MHz Product overview: STN690A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN690A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103594-STN690A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 100mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-223
TRANS NPN 30V 3A SOT223
TRANS NPN 30V 3A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STN690A | 1103594-STN690A | 497-7493-2-ND | STN690A | STN690A |
| Product Name | 3A 30V 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STN690A | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | 40 volts | ||||
| fT | 100 MHz |