Manufacturer: STMicroelectronics
Win Source Part Number: 935448-STL4LN80K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 3A (Tc) 38W (Tc) Surface Mount
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Family Name: STL4
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17146-6, 497-17146-1, 497-17146-2
N-channel 800 V, 2.1 Ohm typ., 2 A MDmesh K5 Power MOSFET in a PowerFLAT 5x6 VHV package Product overview: STL4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 2 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4LN80K5 can be used for catalog matching and distributor lookup.
N-Channel 800V 3A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6) VHV
MOSFET N-CH 800V 3A PWRFLAT VHV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 935448-STL4LN80K5 | 278-STL4LN80K5 | 497-17146-2-ND | STL4LN80K5 | STL4LN80K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL4LN80K5 | N-Channel 800 V 2.1 Ohm 2 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |