N-Channel 1050V 6A (Tc) 130W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 791091-STP10N105K5
Series: MDmesh K5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Family Name: STP10N105K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 1050V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 21.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 545pF @ 100V
Vgs (Maximum): 30V
Power Dissipation (Maximum): 130W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.3 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): IXFP7N100P; APT6M100K; IXFV10N100PS; IXFV10N100P;
Introduction Date: October 14, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-220 package Product overview: STP10N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1 Ohm, 6 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10N105K5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 1050V 6A TO220
MOSFET N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-220 package
MOSFET N-CH 1050V 6A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-15272-5-ND | 791091-STP10N105K5 | 278-STP10N105K5 | STP10N105K5 | STP10N105K5 | STP10N105K5 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10N105K5 | N-Channel 1050 V 1 Ohm 6 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| PD | 130000 milliwatts | 130000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |