STMicroelectronics, Inc. P-Channel 30 V 0.024 Ohm 30 A MOSFET Transistor STL30P3LLH6

Description
P-channel 30 V, 0.024 Ohm typ., 30 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 package Product overview: STL30P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 30 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL30P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel 30 V, 0.024 Ohm typ., 30 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 package Product overview: STL30P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 30 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL30P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30 V 0.024 Ohm 30 A MOSFET Transistor
278-STL30P3LLH6
P-Channel 30 V 0.024 Ohm 30 A MOSFET Transistor 278-STL30P3LLH6
P-channel 30 V, 0.024 Ohm typ., 30 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 package Product overview: STL30P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 30 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL30P3LLH6 can be used for catalog matching and distributor lookup.

P-channel 30 V, 0.024 Ohm typ., 30 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 package Product overview: STL30P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 30 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL30P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15313-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15313-6-ND
Single FETs, MOSFETs 497-15313-6-ND
P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15313-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15313-1-ND
Single FETs, MOSFETs 497-15313-1-ND
P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15313-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15313-2-ND
Single FETs, MOSFETs 497-15313-2-ND
P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30P3LLH6 - 1103192-STL30P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30P3LLH6
1103192-STL30P3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30P3LLH6 1103192-STL30P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1103192-STL30P3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103192-STL30P3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL30P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL30P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL30P3LLH6
MOSFET P-CH 30V 30A POWERFLAT

MOSFET P-CH 30V 30A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL30P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL30P3LLH6
Single FETs, MOSFETs STL30P3LLH6
MOSFET P-CH 30V 30A POWERFLAT

MOSFET P-CH 30V 30A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel 30 V, 0.024 Ohm typ., 30 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 package

MOSFET P-channel 30 V, 0.024 Ohm typ., 30 A STripFET(TM) VI DeepGATE(TM) Power MOSFET in a PowerFLAT(TM) 5x6 package

Buy Now Datasheet
Mosfet, P-Ch, -30V, -30A, 175Deg C, 75W; Transistor Polarity Stmicroelectronics - 26AH0192 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -30A, 175Deg C, 75W; Transistor Polarity Stmicroelectronics
26AH0192
Mosfet, P-Ch, -30V, -30A, 175Deg C, 75W; Transistor Polarity Stmicroelectronics 26AH0192
MOSFET, P-CH, -30V, -30A, 175DEG C, 75W; Transistor Polarity:P Channel; Continuous Drain Current Id:-30A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -30A, 175DEG C, 75W; Transistor Polarity:P Channel; Continuous Drain Current Id:-30A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL30P3LLH6 497-15313-6-ND 1103192-STL30P3LLH6 STL30P3LLH6 STL30P3LLH6 STL30P3LLH6 26AH0192
Product Name P-Channel 30 V 0.024 Ohm 30 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL30P3LLH6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -30V, -30A, 175Deg C, 75W; Transistor Polarity Stmicroelectronics
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN 8-PowerVDFN TO-3
V(BR)DSS 30 volts 30 volts
PD 75000 milliwatts 75000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data