Manufacturer: STMicroelectronics
Win Source Part Number: 1324329-STL64DN4F7AG
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 57W (Tc)
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 9.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 637pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STL64DN4F7AGTR
Base Product Number: STL64
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6)
Automotive-grade N-channel 40 V, 7.0 mOhm typ., 64 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL64DN4F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 7.0 mOhm, 64 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 7.0 mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL64DN4F7AG can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 40A POWERFLAT
MOSFET 2N-CH 40V 40A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324329-STL64DN4F7AG | 497-STL64DN4F7AGTR-ND | 289-STL64DN4F7AG | STL64DN4F7AG | STL64DN4F7AG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Automotive N-Channel 40 V 7.0 mOhm MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | Automotive | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |