STMicroelectronics, Inc. Single FETs, MOSFETs STI32N65M5

Description
N-Channel 650V 24A (Tc) 150W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 150W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11331-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11331-5-ND
Single FETs, MOSFETs 497-11331-5-ND
N-Channel 650V 24A (Tc) 150W (Tc) Through Hole I2PAK

N-Channel 650V 24A (Tc) 150W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
650V 24A MOSFET Transistor
278-STI32N65M5
650V 24A MOSFET Transistor 278-STI32N65M5
650V 24A N-CH MOSFET 119mR TO-262 Power Transistor Product overview: STI32N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI32N65M5 can be used for catalog matching and distributor lookup.

650V 24A N-CH MOSFET 119mR TO-262 Power Transistor Product overview: STI32N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI32N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI32N65M5 - 066396-STI32N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI32N65M5
066396-STI32N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI32N65M5 066396-STI32N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 066396-STI32N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3320pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 119 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066396-STI32N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3320pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 119 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI32N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI32N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI32N65M5
MOSFET N-CH 650V 24A I2PAK

MOSFET N-CH 650V 24A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11331-5-ND 278-STI32N65M5 066396-STI32N65M5 STI32N65M5
Product Name Single FETs, MOSFETs 650V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI32N65M5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data