Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.6W Surface Mount SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 031451-STN817A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 1A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
PNP BJT Transistor, 80V, 1.5A, 50MHz, SOT-223 Product overview: STN817A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN817A can be used for catalog matching and distributor lookup.
TRANS PNP 80V 1.5A SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-7495-2-ND | 031451-STN817A | 276-STN817A | STN817A |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STN817A | 80V 1.5A 50MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | ||
| IC(max) | 1500 milliamps | 1500 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |