STMicroelectronics, Inc. 40V 180A MOSFET Transistor STH270N4F3-6

Description
N-CH MOSFET 40V 180A H2PAK SMT Power Transistor Product overview: STH270N4F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N4F3-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 40V 180A H2PAK SMT Power Transistor Product overview: STH270N4F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N4F3-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 180A MOSFET Transistor
278-STH270N4F3-6
40V 180A MOSFET Transistor 278-STH270N4F3-6
N-CH MOSFET 40V 180A H2PAK SMT Power Transistor Product overview: STH270N4F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N4F3-6 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 180A H2PAK SMT Power Transistor Product overview: STH270N4F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH270N4F3-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N4F3-6 - 031200-STH270N4F3-6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N4F3-6
031200-STH270N4F3-6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N4F3-6 031200-STH270N4F3-6
Manufacturer: STMicroelectronics Win Source Part Number: 031200-STH270N4F3-6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2PAK Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 7400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031200-STH270N4F3-6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: H2PAK
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 7400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-11218-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11218-2-ND
Single FETs, MOSFETs 497-11218-2-ND
N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H²PAK

N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Single FETs, MOSFETs - STH270N4F3-6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH270N4F3-6
Single FETs, MOSFETs STH270N4F3-6
MOSFET N-CH 40V 180A H2PAK

MOSFET N-CH 40V 180A H2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 1.40 mOhm STripFET III 180A

MOSFET N-Ch 40V 1.40 mOhm STripFET III 180A

Buy Now Datasheet
Mosfet, N Ch, 40V, 180A, H2Pak-6; Channel Type Stmicroelectronics - 47T9311 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 40V, 180A, H2Pak-6; Channel Type Stmicroelectronics
47T9311
Mosfet, N Ch, 40V, 180A, H2Pak-6; Channel Type Stmicroelectronics 47T9311
MOSFET, N CH, 40V, 180A, H2PAK-6; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 40V, 180A, H2PAK-6; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH270N4F3-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH270N4F3-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH270N4F3-6
MOSFET N-CH 40V 180A H2PAK

MOSFET N-CH 40V 180A H2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STH270N4F3-6 031200-STH270N4F3-6 497-11218-2-ND STH270N4F3-6 STH270N4F3-6 47T9311 STH270N4F3-6
Product Name 40V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH270N4F3-6 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 40V, 180A, H2Pak-6; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data