STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N10F7 STL7N10F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898101-STL7N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL7 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14990-6, 497-14990-1, 497-14990-2, -497-14990-1, -497-14990-2, 497-14990-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898101-STL7N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL7 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14990-6, 497-14990-1, 497-14990-2, -497-14990-1, -497-14990-2, 497-14990-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N10F7 - 898101-STL7N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N10F7
898101-STL7N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N10F7 898101-STL7N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 898101-STL7N10F7 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL7 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14990-6, 497-14990-1, 497-14990-2, -497-14990-1, -497-14990-2, 497-14990-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898101-STL7N10F7
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL7
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14990-6, 497-14990-1, 497-14990-2, -497-14990-1, -497-14990-2, 497-14990-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V 0.027 Ohm 7 A MOSFET Transistor
278-STL7N10F7
N-Channel 100 V 0.027 Ohm 7 A MOSFET Transistor 278-STL7N10F7
N-channel 100 V, 0.027 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL7N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.027 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.027 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 0.027 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL7N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.027 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.027 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14990-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14990-6-ND
Single FETs, MOSFETs 497-14990-6-ND
N-Channel 100V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 100V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14990-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14990-1-ND
Single FETs, MOSFETs 497-14990-1-ND
N-Channel 100V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 100V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14990-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14990-2-ND
Single FETs, MOSFETs 497-14990-2-ND
N-Channel 100V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 100V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL7N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL7N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL7N10F7
MOSFET N-CH 100V POWERFLAT

MOSFET N-CH 100V POWERFLAT

Supplier's Site
Mosfet, N-Ch, 100V, 7A, 150Deg C, 50W Rohs Compliant Stmicroelectronics - 69AH2762 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 7A, 150Deg C, 50W Rohs Compliant Stmicroelectronics
69AH2762
Mosfet, N-Ch, 100V, 7A, 150Deg C, 50W Rohs Compliant Stmicroelectronics 69AH2762
MOSFET, N-CH, 100V, 7A, 150DEG C, 50W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 7A, 150DEG C, 50W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STL7N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL7N10F7
Single FETs, MOSFETs STL7N10F7
MOSFET N-CH 100V POWERFLAT

MOSFET N-CH 100V POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 0.027 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

MOSFET N-channel 100 V, 0.027 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898101-STL7N10F7 278-STL7N10F7 497-14990-6-ND STL7N10F7 69AH2762 STL7N10F7 STL7N10F7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N10F7 N-Channel 100 V 0.027 Ohm 7 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 7A, 150Deg C, 50W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerFlat™ (3.3x3.3) 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
PD 50000 milliwatts 2900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF7675M2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M2
Transistor Grade / Operating Range Automotive
View Details
9 suppliers