N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220
N-channel 40 V, 3.8 mOhm, 80 A, TO-220 STripFET(TM) VI DeepGATE(TM) Power MOSFET Product overview: STP120N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 3.8 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 3.8 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP120N4F6 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 40V 3.5m Ohm 80A STripFET VI
MOSFET N-CH 40V 80A TO220AB
MOSFET N-CH 40V 80A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-10962-5-ND | 278-STP120N4F6 | STP120N4F6 | STP120N4F6 | STP120N4F6 |
| Product Name | Single FETs, MOSFETs | N-Channel 40 V 3.8 mOhm 80 A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 110000 milliwatts | 110000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |