STMicroelectronics, Inc. Single FETs, MOSFETs STL11N3LLH6

Description
N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11099-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11099-1-ND
Single FETs, MOSFETs 497-11099-1-ND
N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11099-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11099-6-ND
Single FETs, MOSFETs 497-11099-6-ND
N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-11099-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11099-2-ND
Single FETs, MOSFETs 497-11099-2-ND
N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V 6 mOhm 11 A MOSFET Transistor
278-STL11N3LLH6
N-Channel 30 V 6 mOhm 11 A MOSFET Transistor 278-STL11N3LLH6
N-channel 30 V, 6 mOhm typ., 11 A STripFET H6 Power MOSFET in a PowerFLAT(TM) 3.3 x 3.3 package Product overview: STL11N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 6 mOhm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 6 mOhm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N3LLH6 can be used for catalog matching and distributor lookup.

N-channel 30 V, 6 mOhm typ., 11 A STripFET H6 Power MOSFET in a PowerFLAT(TM) 3.3 x 3.3 package Product overview: STL11N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 6 mOhm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 6 mOhm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N3LLH6 - 031206-STL11N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N3LLH6
031206-STL11N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N3LLH6 031206-STL11N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 031206-STL11N3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1690pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031206-STL11N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1690pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - STL11N3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL11N3LLH6
Single FETs, MOSFETs STL11N3LLH6
MOSFET N-CH 30V 11A POWERFLAT

MOSFET N-CH 30V 11A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 0.006 Ohm 11A STripFET VI Deep

MOSFET N-Ch 30V 0.006 Ohm 11A STripFET VI Deep

Buy Now Datasheet
Mosfet, N-Ch, 30V, 11A, Powerflat Rohs Compliant Stmicroelectronics - 47AK6972 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 11A, Powerflat Rohs Compliant Stmicroelectronics
47AK6972
Mosfet, N-Ch, 30V, 11A, Powerflat Rohs Compliant Stmicroelectronics 47AK6972
MOSFET, N-CH, 30V, 11A, POWERFLAT ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 11A, POWERFLAT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL11N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL11N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL11N3LLH6
MOSFET N-CH 30V 11A POWERFLAT

MOSFET N-CH 30V 11A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11099-1-ND 278-STL11N3LLH6 031206-STL11N3LLH6 STL11N3LLH6 STL11N3LLH6 47AK6972 STL11N3LLH6
Product Name Single FETs, MOSFETs N-Channel 30 V 6 mOhm 11 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N3LLH6 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 11A, Powerflat Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (3.3x3.3) 8-PowerVDFN TO-3 8-PowerVDFN
PD 50000 milliwatts 2000 to 50000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products