N-Channel 100V 70A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)
N-Channel 100V 70A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)
N-Channel 100V 70A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)
N-Ch 100V 70A Power MOSFET, 8mR Rds(on), Surface Mount Product overview: STL90N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL90N10F7 can be used for catalog matching and distributor lookup.
100V 70A 10.5mΩ@10V,8A 5W 4V@250uA N Channel PowerFLAT-8(5x6) MOSFETs ROHS
MOSFET N-CH 100V 0.009Ohm 16A STripFET VII
MOSFET N-CH 100V 70A POWERFLAT
MOSFET N-CH 100V 70A POWERFLAT
MOSFET, N-CH, 100V, 70A, 175DEG C, 100W; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-13969-1-ND | 278-STL90N10F7 | STL90N10F7 | STL90N10F7 | STL90N10F7 | STL90N10F7 | 26AH0201 |
| Product Name | Single FETs, MOSFETs | SMD 100V 70A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 70A, 175Deg C, 100W; Transistor Polarity Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | TO-3 | |||
| PD | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts | ||||
| TJ | -55 C (-67 F) | 175 C (347 F) | |||||
| V(BR)DSS | 100 volts | 100 volts |