STMicroelectronics, Inc. SMD 65A 30V MOSFET Transistor STL65N3LLH5

Description
65A, 30V, 5.8mR N-CH Power MOSFET, SMD Product overview: STL65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 65A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL65N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
65A, 30V, 5.8mR N-CH Power MOSFET, SMD Product overview: STL65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 65A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL65N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 65A 30V MOSFET Transistor
278-STL65N3LLH5
SMD 65A 30V MOSFET Transistor 278-STL65N3LLH5
65A, 30V, 5.8mR N-CH Power MOSFET, SMD Product overview: STL65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 65A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL65N3LLH5 can be used for catalog matching and distributor lookup.

65A, 30V, 5.8mR N-CH Power MOSFET, SMD Product overview: STL65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 65A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL65N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-8484-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8484-1-ND
Single FETs, MOSFETs 497-8484-1-ND
N-Channel 30V 65A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 65A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-8484-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8484-2-ND
Single FETs, MOSFETs 497-8484-2-ND
N-Channel 30V 65A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 30V 65A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65N3LLH5 - 053873-STL65N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65N3LLH5
053873-STL65N3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65N3LLH5 053873-STL65N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 053873-STL65N3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (6x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053873-STL65N3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (6x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL65N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL65N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL65N3LLH5
MOSFET N-CH 30V 65A POWERFLAT

MOSFET N-CH 30V 65A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL65N3LLH5 497-8484-1-ND 053873-STL65N3LLH5 STL65N3LLH5
Product Name SMD 65A 30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL65N3LLH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data